Status: | Unknown |
---|---|
Series: | EN Series |
RoHS: | Unknown |
Prices starting from US$468.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$736.48
|
No stock
|
Buy Now | |
Sager
from US$468.50
|
195
in stock
|
Buy Now | |
Powell Electronics
from US$610.79
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$703.53
|
-
|
Buy Now | |
RS Americas
from US$923.95
|
-
|
Buy Now | |
element14
from US$649.75
|
-
|
Buy Now | |
Carlton-Bates
from US$898.92
|
-
|
Buy Now | |
TTI Europe
from US$533.09
|
-
|
Buy Now |
Limit Switch Actuator | Top Plunger |
---|---|
Contact Configuration | DPDT |
Contact Current AC Max | 24A |
Contact Voltage AC Max | 460V |
Operating Force Max | 53.38N |
Product Range | EN Series |
Basic / Snap Action Switches Sealed SE/EN SWITCHES | Sager |
Sealed Switch/Honeywell |Honeywell 602EN1-6 | Newark Electronics |
Limit Switch, Sealed, DPDT,7A 28VDC, Lead Wires, Military Part Number MS27240-1 | Honeywell 602EN1-6 | RS Americas |
LIMIT SWITCH, TOP PLUNGER,28VDC, 7A, DPDT | element14 |
Switch, Limit | Carlton-Bates |
SEALED LIMIT SW | TTI Europe |
Where can I find additional details, specifications and documents for a 602EN1-6?
Additional datasheets, footprints and schematics for 602EN1-6 are listed on our Part Details page. You can also find images and similar parts to 602EN1-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 602EN1-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 602EN1-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 602EN1-6 fall under?
The 602EN1-6 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 602EN1-6 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 602EN1-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 602EN1-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 602EN1-6 have stock available?
Authorised distributors including Sager, Powell Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 602EN1-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 602EN1-6 often in real-time on the comparison pages.
What if I can't find stock of 602EN1-6?
You can fill out our help required form which you can use to request a quote for 602EN1-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.