Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
59,700
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
135,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
72,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
16,508
in stock
|
Buy Now | |
element14
from US$0.17
|
16,508
in stock
|
Buy Now | |
Farnell
from US$0.18
|
16,508
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | 2.2 – 3mm, .086 – .118in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Wire Size | 22 – 18AWG, .32 – .82mm² |
Overall Length | 1.107in, 28.12mm |
Mating Tab Width | .25in, 6.35mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | .055in |
Comment | "According to DIN, except Wire Size Range", Without Locking Hole |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 FF TAB 22-18 TPBR | TTI Europe |
FASTIN-FASTON 250 CRIMP TAB, 22-18 AWG | RS |
Male Disconnect, 6.35Mm, 22-18Awg | Newark Electronics |
MALE DISCONNECT, 6.35MM, 22-18AWG | element14 |
Quick Disconnect Terminal 18-22AWG M 30.26mm 6.48mm Tin Strip | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 0.8mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 60294-2?
Additional datasheets, footprints and schematics for 60294-2 are listed on our Part Details page. You can also find images and similar parts to 60294-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60294-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60294-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60294-2 fall under?
The 60294-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60294-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60294-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60294-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60294-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 60294-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60294-2 often in real-time on the comparison pages.
What if I can't find stock of 60294-2?
You can fill out our help required form which you can use to request a quote for 60294-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.