Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
79,200
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
51,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
10,880
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
6,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
2,025
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .09 – .14in, 2.29 – 3.56mm |
Overall Length | .455in, 11.6mm |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 FLAG FAST REC 18-14 TPBR | TTI Europe |
250 FASTON FLAG REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 60290-2 | Internal Number: 60290-2 | TE Connectivity | TE Store |
.250 FLAG FAST REC 18-14 TPBR | Heilind Electronics |
Terminals Rcpt Flg 14-18 Awg Reel Of 3000 |Amp Te Connectivity 60290-2 | Newark Electronics |
Faston 18-14 AWG Non-Insulated Flag Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 14-18AWG RCP Tin Strip on Reel | Avnet America |
FASTON 250 FLAG REC 18-14 AWG TPBR | TE Connectivity 60290-2 | RS Americas |
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP | element14 |
Disconnect, Female | Carlton-Bates |
TE Connectivity - AMP FASTON 250 Wire Terminal 2.08mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 60290-2?
Additional datasheets, footprints and schematics for 60290-2 are listed on our Part Details page. You can also find images and similar parts to 60290-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60290-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60290-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60290-2 fall under?
The 60290-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60290-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60290-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60290-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60290-2 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 60290-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60290-2 often in real-time on the comparison pages.
What if I can't find stock of 60290-2?
You can fill out our help required form which you can use to request a quote for 60290-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.