Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
16,451
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
16,451
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
16,451
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
16,451
in stock
|
Buy Now | |
Farnell
from US$0.15
|
13,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now |
Plating Thickness | 2.03 – 3.81µm, 80 – 150µin |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Connection Capacity | Single |
Stud Hole | No |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Underplating Material | Copper |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Size | 5.2 |
Mating Tab Thickness | .51mm, .02in |
Height Above PC Board | .374in, 9.39mm |
Receptacle Terminal Stock Thickness | .5mm, .019in |
Mating Tab Width | 5.21mm, .205in |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Hole Diameter | .125in, 3.18mm |
Extension Below Board | .113in, 2.8mm |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | Without |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
FASTON | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals .205 Fast Tab/Pc Tpcubr |Amp Te Connectivity 60284-2 | Newark Electronics |
Terminals .205 FAST TAB/PC TPCUBR | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 205 FASTON TAB TPBR | Distrelec |
PCB TERMINAL, 3.18MM, BRASS | Farnell |
Quick Disconnect Terminal M 13.84mm 6.35mm Tin Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1291 | TE Connectivity 60284-2 | RS Americas |
205 FASTON TAB TPBR | Boersig |
Special Order: 205 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .205 in Mating Tab Width: 5.21 mm Tab 1.57 mm .062" .205" | PCB Terminal | Part Number: 60284-2 | Internal Number: 60284-2 | .205" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 60284-2?
Additional datasheets, footprints and schematics for 60284-2 are listed on our Part Details page. You can also find images and similar parts to 60284-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60284-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60284-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60284-2 fall under?
The 60284-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60284-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60284-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60284-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60284-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 60284-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60284-2 often in real-time on the comparison pages.
What if I can't find stock of 60284-2?
You can fill out our help required form which you can use to request a quote for 60284-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.