6026-410-000 Digilent Parts by Digilent

AD9739A: 2.5GSPS 14-Bit RF DAC FMC Card (RETIRED)

Status: Retired
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9739A DAC: The AD9739A is a 14-bit, 2.5 GSPS high performance RF DAC capable of synthesizing wideband signals from dc up to 3 GHz. The AD9739A is pin and functionally compatible with the AD9739 with the exception that the AD9739A does not support synchronization and is specified to operate between 1.6 GSPS and 2.5 GSPS. By elimination of the synchronization circuitry, some nonideal artifacts such as images and discrete clock spurs remain stationary on the AD9739A between power-up cycles, thus allowing for possible system calibration. AC linearity and noise performance remain the same between the AD9739 and AD9739A. 

The new AD9739A FMC card allows cable head-end equipment manufacturers and others to rapidly prototype and verify system developments using Xilinx® FPGA development boards equipped with an FMC header. This card can help engineers de-risk the development cycle and accelerate time-to-market by providing production ready reference HDL code and software for use in end products. Using the AD9739 allows synthesis of the entire cable spectrum into a single RF port and increases the number of QAM channels per D/A converter by up to 20 times to meet cable infrastructure demands while significantly lowering power consumption and system cost. 

The inclusion of on-chip controllers simplifies system integration. A dual-port, source synchronous, LVDS interface simplifies the digital interface with existing FGPA/ASIC technology. On-chip controllers are used to manage external and internal clock domain variations over temperature to ensure reliable data transfer from the host to the DAC core. A serial peripheral interface (SPI) is used for device configuration as well as readback of status registers. 

Product Highlights:

  • Ability to synthesize high quality wideband signals with bandwidths of up to 1.25 GHz in the first or second Nyquist zone.
  • A proprietary quad-switch DAC architecture provides exceptional ac linearity performance while enabling mix-mode operation.
  • A dual-port, double data rate, LVDS interface supports the maximum conversion rate of 2500 MSPS.
  • On-chip controllers manage external and internal clock domain skews.
  • Programmable differential current output with a 8.66 mA to 31.66 mA range.

For more information, please visit the Analog Devices wiki for a reference design that demonstrates the use of an AD9739A FMC Board and a Xilinx ML-605.

Stats:

Device/IC: Analog Devices® AD9739A 14-bit, 2.5 GSPS, RF D/A Converter

Connector(s): FMC (FPGA Mezzanine Card) 160-pin connector

Features:

  • Features the powerful Analog Devices AD9739A D/A Converter on an FMC card
  • Internal (crystal + PLL) and external (SMA) clock options
  • AD9739A specs:
    • 14-bit, 2.5 GSPS
    • Direct RF Synthesis @ 2.5 GSPS Update Rate
    • Industry Leading Single/Multicarrier IF or RF Synthesis
    • Dual-port LVDS data interface
    • Programmable Output Current: 8.7 to 31.7 mA
    • Low power: 1.1 W @ 2.5 GSPS
  • Applications:
    • Broadband communications systems
    • DOCSIS CMTS systems
    • SDR & Communications research

No distributors results available


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6026-410-000?

Additional datasheets, footprints and schematics for 6026-410-000 are listed on our Part Details page. You can also find images and similar parts to 6026-410-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6026-410-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6026-410-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6026-410-000 fall under?

The 6026-410-000 is listed under Digilent Parts.

Can I view similar or alternative parts?

You can view similar parts to 6026-410-000 when available in the Digilent Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6026-410-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 6026-410-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6026-410-000 have stock available?

There is no stock from authorised distributors for 6026-410-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6026-410-000 often in real-time on the comparison pages.

What if I can't find stock of 6026-410-000?

You can fill out our help required form which you can use to request a quote for 6026-410-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay