Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
20,780
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
20,780
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
20,780
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
20,780
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Spade Tongue |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Min) | .13in |
Stud Diameter | 4.17mm, .164in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .823 – 2.08mm² |
Overall Length | .64in, 16.26mm |
Wire Insulation Diameter | .13 – .18in, 3.3 – 4.57mm |
Wire Insulation Diameter (Max) | 4.572mm, .18in |
Barrel Inside Diameter | .08in, 4.06mm, 2.03mm, .16in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Sealable | No |
Shape Description | Square Spade |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
CRIMP TERMINALS - RING TONGUE | Farnell |
Spade Terminal 18-14 Awg Tpbr |Amp Te Connectivity 60251-2 | Newark Electronics |
SPADE TERMINAL 18-14 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP SPADE TERMINAL 18-14 AWG TPBR | Distrelec |
Spade Tongue Terminal 14-18AWG 17.42mm 7.92mm Tin Strip | Avnet America |
SPADE IS 18-14 8 .025TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60251-2?
Additional datasheets, footprints and schematics for 60251-2 are listed on our Part Details page. You can also find images and similar parts to 60251-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60251-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60251-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60251-2 fall under?
The 60251-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60251-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60251-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60251-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60251-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 60251-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60251-2 often in real-time on the comparison pages.
What if I can't find stock of 60251-2?
You can fill out our help required form which you can use to request a quote for 60251-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.