Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Barrel Inside Diameter | 1.52mm, .06in |
Stud Diameter | .12969in, .135in, 3.3mm |
Overall Length | 8.38mm, .33in |
Tongue Thickness | .02in, .51mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 30000 |
Shape Description | Circular/Oval |
Stud Size | M3, #5 |
Sealable | No |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring 18-14 .130 .020Tpbr |Amp Te Connectivity 60250-2 | Newark Electronics |
Ring Tongue Terminal 14-18AWG Tin Strip | Avnet America |
RING 18-14 .130 .020TPBR | Farnell |
Where can I find additional details, specifications and documents for a 60250-2?
Additional datasheets, footprints and schematics for 60250-2 are listed on our Part Details page. You can also find images and similar parts to 60250-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60250-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60250-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60250-2 fall under?
The 60250-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60250-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60250-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60250-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60250-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 60250-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60250-2 often in real-time on the comparison pages.
What if I can't find stock of 60250-2?
You can fill out our help required form which you can use to request a quote for 60250-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.