Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Silver |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 19.05mm, .75in |
Wire Size | 1.31 – 3.31mm², 16 – 12AWG |
Accepts Wire Insulation Diameter Range | .16 – .21in, 4.06 – 5.33mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
FF 250 REC 16-12AWG BR SILVER PLATED Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 12 AWG Wire Size: 1.31 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 12 AWG 1.31 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 60249-3 | Internal Number: 60249-3 | TE Connectivity | TE Store |
Recpt 250 Ff 16-12 0165Spbr Rohs Compliant: Yes |Amp Te Connectivity 60249-3 | Newark Electronics |
Quick Disconnect Terminal 12-16AWG F Silver Strip | Avnet America |
Where can I find additional details, specifications and documents for a 60249-3?
Additional datasheets, footprints and schematics for 60249-3 are listed on our Part Details page. You can also find images and similar parts to 60249-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60249-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60249-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60249-3 fall under?
The 60249-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60249-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60249-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60249-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60249-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 60249-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60249-3 often in real-time on the comparison pages.
What if I can't find stock of 60249-3?
You can fill out our help required form which you can use to request a quote for 60249-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.