Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Tape Type | Hook and Loop |
---|---|
Tape Backing Material | - |
Tape Width - Metric | 50mm |
Tape Width - Imperial | 1.96" |
Tape Length - Metric | 1m |
Tape Length - Imperial | 3.28ft |
Tape Colour | White |
Product Range | - |
Cable Tie Width | 50mm |
Fastener Colour | White |
Roll Length | 1m |
General Purpose Tape, 1M X 50Mm | Newark Electronics |
GENERAL PURPOSE TAPE, 1M X 50MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Punch Size | 30.5mm |
---|---|
Length | 117.5mm |
Punch Tool Type | Hole |
Shaft Diameter | 12.7mm |
Tip / Nozzle O.D. | 30.5mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 60242?
Additional datasheets, footprints and schematics for 60242 are listed on our Part Details page. You can also find images and similar parts to 60242 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60242 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60242 fall under?
The 60242 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 60242 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60242 you can contact the distributor directly for product support, shipping queries etc.
Is the 60242 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60242 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 60242.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60242 often in real-time on the comparison pages.
What if I can't find stock of 60242?
You can fill out our help required form which you can use to request a quote for 60242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.