60240 Circuit Breakers by Schneider Electric

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 5A

Status: Unknown
Series: Multi 9 C60N Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.52

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Farnell
Farnell
from US$3.52
24
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$8.30
-
Buy Now

Specifications

Product Range Multi 9 C60N Series
Current Rating 5A
No. of Poles 2 Pole
Voltage Rating VDC 125VDC
Voltage Rating VAC 240VAC
Circuit Breaker Mounting DIN Rail
Voltage AC 240V
RoHS Compliant Yes

Alternative Descriptions

Circuit Breaker, Thermal Magnetic, 2P, 5A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60240?

Additional datasheets, footprints and schematics for 60240 are listed on our Part Details page. You can also find images and similar parts to 60240 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60240 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60240 fall under?

The 60240 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.

Can I view similar or alternative parts?

You can view similar parts to 60240 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60240 you can contact the distributor directly for product support, shipping queries etc.

Is the 60240 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 60240 have stock available?

Authorised distributors including Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for 60240.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60240 often in real-time on the comparison pages.

What if I can't find stock of 60240?

You can fill out our help required form which you can use to request a quote for 60240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay