Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0602380-0,
438920-000 |
Visual Inspection | Yes |
---|---|
Voltage Class | 0 – 500kV |
RUS Approved | Yes |
Energized Installation | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Overhead Transmission & Distribution Connections |
High temperature IS AVAILABLE | 200°F |
Insulated Cover | Yes |
Hot Stick Accessories | Yes |
Cartridge Color Required | Blue |
AMPACT Tool Size | Small |
Product Availability | China, ANZPAC, ASIA, AMERICAS, EMEA |
Technology | Wedge |
Operating Temperature Range | -40 – 150°F |
External Width - Metric | 455mm |
---|---|
External Depth - Metric | 489mm |
For Use With | Cabinet Racks |
External Width - Imperial | 17.9" |
External Depth - Imperial | 19.25" |
Body Material | Steel |
RoHS Compliant | Yes |
Shelf, Non-Ventilated, 17-29/32 in. W x 19.25 in. D, 200 lbs., Steel, 16 ga. | Bud Industries 60-2380 | RS Americas |
Shelf, 1.578In, Steel | Newark Electronics |
SHELF 17 7/8"""" X 19 1/4"""" | Relay Specialties |
Where can I find additional details, specifications and documents for a 602380?
Additional datasheets, footprints and schematics for 602380 are listed on our Part Details page. You can also find images and similar parts to 602380 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 602380 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 602380 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 602380 fall under?
The 602380 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 602380 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 602380 you can contact the distributor directly for product support, shipping queries etc.
Is the 602380 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 602380 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Relay Specialties, Sager and Power and Signal Group have stock available or on a lead time for 602380.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 602380 often in real-time on the comparison pages.
What if I can't find stock of 602380?
You can fill out our help required form which you can use to request a quote for 602380 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.