Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | None |
Wire Size | 1624 – 4106CMA, .823 – 2.08mm², 18 – 14AWG |
Barrel Inside Diameter | .09in, .115in, 2.03mm, 2.92mm |
Stud Diameter | .189426in, 4.82mm, .19in |
Overall Length | 21.84mm, .86in |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Wire Insulation Diameter (Min) | .1in |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | .14in, 3.556mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Stud Size | #10 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Is 18-14 10 .020Br Rohs Compliant: Yes |Amp Te Connectivity 60235-1 | Newark Electronics |
Ring Tongue Terminal 13.5-18AWG 19.6mm 8.7mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 60235-1?
Additional datasheets, footprints and schematics for 60235-1 are listed on our Part Details page. You can also find images and similar parts to 60235-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60235-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60235-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60235-1 fall under?
The 60235-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60235-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60235-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60235-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60235-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 60235-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60235-1 often in real-time on the comparison pages.
What if I can't find stock of 60235-1?
You can fill out our help required form which you can use to request a quote for 60235-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.