Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
3,100
in stock
|
Buy Now | |
TE Store
from US$0.12
|
136,988
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,900
in stock
|
Buy Now | |
element14
from US$0.16
|
4,900
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4,900
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Underplating Material | Nickel |
Contact Base Material | Brass |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 1.27mm, .05in |
Wire Size | .13 – .3mm², 254 – 642CMA, 26 – 22AWG |
Barrel Inside Diameter | 1.14mm, .045in |
Overall Length | 14.73mm, .58in |
Stud Diameter | 3.18mm, .125in |
Wire Insulation Diameter (Min) | .045in |
Wire Insulation Diameter | .045 – .05in, 1.14 – 1.27mm |
Tongue Thickness | .016in, .41mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 28000 |
Support Style | Insulation Piercing |
Stud Size | #5, M3 |
Barrel Type | Open Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | Square Spade |
Insulated | No |
Operating Temperature Range | 230°F, 110°C |
SPADE 26-22 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .13 – .3 mm² Wire Size: 254 – 642 CMA Stud Size: #5 M3 Spade Tongue Terminal 26 – 22 AWG .13 – .3 mm² 254 – 642 CMA | Spade Terminal | Part Number: 60234-2 | Internal Number: 60234-2 | TE Connectivity | TE Store |
Crimp Terminal, Fork, #5, 22Awg Rohs Compliant: Yes |Amp Te Connectivity 60234-2 | Newark Electronics |
CRIMP TERMINAL, FORK, #5, 22AWG | element14 |
Spade Terminal 26-22AWG Amplivar | RS |
Spade Tongue Terminal 22-26AWG 14.68mm 6.35mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 60234-2?
Additional datasheets, footprints and schematics for 60234-2 are listed on our Part Details page. You can also find images and similar parts to 60234-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60234-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60234-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60234-2 fall under?
The 60234-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60234-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60234-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60234-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60234-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 60234-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60234-2 often in real-time on the comparison pages.
What if I can't find stock of 60234-2?
You can fill out our help required form which you can use to request a quote for 60234-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.