Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0602284-0,
109412-000 |
No distributors results available
Conductor Material | Aluminum & Copper |
---|---|
Visual Inspection | Yes |
Voltage Class | ≤ 500kV |
Application Type | Overhead |
Energized Installation | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Insulated Cover | Yes |
Hot Stick Accessories | No |
Product Availability | AMERICAS |
Technology | Wedge |
Where can I find additional details, specifications and documents for a 602284?
Additional datasheets, footprints and schematics for 602284 are listed on our Part Details page. You can also find images and similar parts to 602284 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 602284 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 602284 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 602284 fall under?
The 602284 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 602284 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 602284 you can contact the distributor directly for product support, shipping queries etc.
Is the 602284 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 602284 have stock available?
There is no stock from authorised distributors for 602284.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 602284 often in real-time on the comparison pages.
What if I can't find stock of 602284?
You can fill out our help required form which you can use to request a quote for 602284 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.