60221 Circuit Breakers by Schneider Electric

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 3A

Status: Unknown
Series: Multi 9 C60N Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$99.99

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Product Range Multi 9 C60N Series
Current Rating 3A
No. of Poles 1 Pole
Voltage Rating VDC 60VDC
Voltage Rating VAC 120VAC
Circuit Breaker Mounting DIN Rail
Voltage AC 120V
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60221?

Additional datasheets, footprints and schematics for 60221 are listed on our Part Details page. You can also find images and similar parts to 60221 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60221 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60221 fall under?

The 60221 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.

Can I view similar or alternative parts?

You can view similar parts to 60221 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60221 you can contact the distributor directly for product support, shipping queries etc.

Is the 60221 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 60221 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 60221.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60221 often in real-time on the comparison pages.

What if I can't find stock of 60221?

You can fill out our help required form which you can use to request a quote for 60221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay