Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0602201-0,
260666-000 |
No distributors results available
Conductor Material | Aluminum & Copper |
---|---|
Visual Inspection | Yes |
Voltage Class | ≤ 500kV |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Overhead |
Energized Installation | Yes |
Cartridge Color Required | Blue |
Insulated Cover | No |
Hot Stick Accessories | Yes |
AMPACT Tool Size | Small |
Product Availability | AMERICAS |
Technology | Wedge |
Operating Temperature Range | 0 – 175°F |
Where can I find additional details, specifications and documents for a 602201?
Additional datasheets, footprints and schematics for 602201 are listed on our Part Details page. You can also find images and similar parts to 602201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 602201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 602201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 602201 fall under?
The 602201 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 602201 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 602201 you can contact the distributor directly for product support, shipping queries etc.
Is the 602201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 602201 have stock available?
There is no stock from authorised distributors for 602201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 602201 often in real-time on the comparison pages.
What if I can't find stock of 602201?
You can fill out our help required form which you can use to request a quote for 602201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.