Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Square Light 1A, 13 Watts,120-277V, 4000K,ceiling Mounted, Bronze Painted Finish Rohs Compliant: Yes |Sylvania 60212 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Multi 9 C60N Series |
RoHS: | Compliant |
Product Range | Multi 9 C60N Series |
---|---|
Current Rating | 15A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 60VDC |
Voltage Rating VAC | 120VAC |
Circuit Breaker Mounting | DIN Rail |
Voltage AC | 120V |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 0.375" |
---|---|
Blade Length | 12" |
Overall Length | 17.438" |
RoHS Compliant | NA |
3/8" Keystone Screwdriver 12" Shank | Klein Tools 602-12 | RS Americas |
Where can I find additional details, specifications and documents for a 60212?
Additional datasheets, footprints and schematics for 60212 are listed on our Part Details page. You can also find images and similar parts to 60212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60212 fall under?
The 60212 is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 60212 when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60212 you can contact the distributor directly for product support, shipping queries etc.
Is the 60212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60212 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 60212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60212 often in real-time on the comparison pages.
What if I can't find stock of 60212?
You can fill out our help required form which you can use to request a quote for 60212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.