Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 240V |
---|---|
Output Voltage | 480V |
Constant Current Load | 70A |
Knob Rotation | CW |
RoHS Compliant | No |
Variable Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a 6020E-6Y?
Additional datasheets, footprints and schematics for 6020E-6Y are listed on our Part Details page. You can also find images and similar parts to 6020E-6Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6020E-6Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6020E-6Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6020E-6Y fall under?
The 6020E-6Y is listed under Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 6020E-6Y when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6020E-6Y you can contact the distributor directly for product support, shipping queries etc.
Is the 6020E-6Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6020E-6Y have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 6020E-6Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6020E-6Y often in real-time on the comparison pages.
What if I can't find stock of 6020E-6Y?
You can fill out our help required form which you can use to request a quote for 6020E-6Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.