Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Multi 9 C60N Series |
RoHS: | Unknown |
Product Range | Multi 9 C60N Series |
---|---|
Current Rating | 1.5A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 60VDC |
Voltage Rating VAC | 120VAC |
Circuit Breaker Mounting | DIN Rail |
Voltage AC | 120V |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
B946 2X2 Lbl Blk/Yel 10/Cd 10Cd/Pk/Pack Of 100 Labels |Brady 60202 | Newark Electronics |
Warning Labels - Picto: Dangerous Electrical Voltage, 2"Hx2"W | Brady 60202 | RS Americas |
Where can I find additional details, specifications and documents for a 60202?
Additional datasheets, footprints and schematics for 60202 are listed on our Part Details page. You can also find images and similar parts to 60202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60202 fall under?
The 60202 is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 60202 when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60202 you can contact the distributor directly for product support, shipping queries etc.
Is the 60202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60202 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for 60202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60202 often in real-time on the comparison pages.
What if I can't find stock of 60202?
You can fill out our help required form which you can use to request a quote for 60202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.