Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0602002-0,
344260-000 |
Visual Inspection | Yes |
---|---|
Voltage Class | 0 – 500kV |
RUS Approved | Yes |
Application Type | Overhead Transmission & Distribution Connections |
Energized Installation | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
High temperature IS AVAILABLE | 200°F |
Insulated Cover | Yes |
Hot Stick Accessories | Yes |
AMPACT Tool Size | Large |
Cartridge Color Required | Yellow |
Product Availability | ANZPAC, China, ASIA, EMEA, AMERICAS |
Technology | Wedge |
Operating Temperature Range | -40 – 150°F |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiconductor Cable, 2Cond, 20AWG, Unshielded, 100ft, Thermoplastic, 190 Series | Lapp Group 602002 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Wire/Cable Rohs Compliant: Yes |Olflex 602002 | Newark Electronics |
Where can I find additional details, specifications and documents for a 602002?
Additional datasheets, footprints and schematics for 602002 are listed on our Part Details page. You can also find images and similar parts to 602002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 602002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 602002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 602002 fall under?
The 602002 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 602002 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 602002 you can contact the distributor directly for product support, shipping queries etc.
Is the 602002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 602002 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 602002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 602002 often in real-time on the comparison pages.
What if I can't find stock of 602002?
You can fill out our help required form which you can use to request a quote for 602002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.