6020-3Y Variable Transformers by Staco Energy Products

VARIABLE TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$9,470.03


Distributor Starting From Stock
Logo for RS Americas RS Americas US$9,470.03
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage 480V
Output Voltage 480VAC
Output Current 35A
Constant Current Load 35A
Knob Rotation CW
No. of Phases Three Phase
Output Voltage Max 480VAC
RoHS Compliant Yes

Alternative Descriptions

Variable Transformer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6020-3Y?

Additional datasheets, footprints and schematics for 6020-3Y are listed on our Part Details page. You can also find images and similar parts to 6020-3Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6020-3Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6020-3Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6020-3Y fall under?

The 6020-3Y is listed under Transformers > Variable Transformers.

Can I view similar or alternative parts?

You can view similar parts to 6020-3Y when available in the Variable Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6020-3Y you can contact the distributor directly for product support, shipping queries etc.

Is the 6020-3Y RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 6020-3Y have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 6020-3Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6020-3Y often in real-time on the comparison pages.

What if I can't find stock of 6020-3Y?

You can fill out our help required form which you can use to request a quote for 6020-3Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay