Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$72.32
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
73
in stock
|
Buy Now | |
RS Americas
from US$258.98
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
42
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$65.60
|
-
|
Buy Now | |
Carlton-Bates
from US$1.54
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Wireless Slim-Line Dr/Wnd Sensor, White,two-Way For M1Xrftw Transceiver |Elk Products 6020 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 240VAC |
---|---|
Output Voltage | 240VAC |
Output Current | 35A |
Constant Current Load | 35A |
Knob Rotation | CW / CCW |
No. of Phases | Single Phase |
Output Voltage Max | 240VAC |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Black Molded Nylon Fully Insulated Phosphor Bronze Tin Plate Contact Tip Jack | Future Electronics |
Jack, Tip, Insulated, Rating: 10 A 5700 Vrms, Black | Carlton-Bates |
Test Plugs & Test Jacks INSUL TIP JACK-BLK | Sager |
Where can I find additional details, specifications and documents for a 6020?
Additional datasheets, footprints and schematics for 6020 are listed on our Part Details page. You can also find images and similar parts to 6020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6020 fall under?
The 6020 is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to 6020 when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6020 you can contact the distributor directly for product support, shipping queries etc.
Is the 6020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6020 have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 6020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6020 often in real-time on the comparison pages.
What if I can't find stock of 6020?
You can fill out our help required form which you can use to request a quote for 6020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.