Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Solder |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO 55 Series Switches |
Contact Voltage DC Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SWITCH SOCKET, SOLDER TER | EAO 601F0000-00 | RS Americas |
Element Bloc Snap-Action Switch 1Nc+1No St/Pt |Eao 601F0000-00 | Newark Electronics |
Switch Hardware Element bloc snap-action switch 1NC+1NO ST/PT | Sager |
Where can I find additional details, specifications and documents for a 601F0000-00?
Additional datasheets, footprints and schematics for 601F0000-00 are listed on our Part Details page. You can also find images and similar parts to 601F0000-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601F0000-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601F0000-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601F0000-00 fall under?
The 601F0000-00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 601F0000-00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601F0000-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 601F0000-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601F0000-00 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for 601F0000-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601F0000-00 often in real-time on the comparison pages.
What if I can't find stock of 601F0000-00?
You can fill out our help required form which you can use to request a quote for 601F0000-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.