Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0287
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0423
|
147,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
69,253
in stock
|
Buy Now | |
element14
from US$0.07
|
34,300
in stock
|
Buy Now | |
Farnell
from US$0.05
|
34,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0423
|
29,400
in stock
|
Buy Now | |
Avnet America
from US$0.0437
|
28,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0130
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
5,973
in stock
|
Buy Now | |
RS Americas
from US$0.0460
|
-
|
Buy Now | |
Avnet Asia
from US$0.0459
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Overall Length | 16.13mm, .635in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTON 110 REC 22-18 AWG | Heilind Electronics |
110 FASTON REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 22 – 18 AWG .32 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 60197-1 | Internal Number: 60197-1 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 22-18AWG | element14 |
Quick Disconnect Terminal 18-22AWG RCP 16.12mm 3.81mm Pre-Tin Strip | Avnet America |
FASTON 110 REC 22-18 AWG PTPBR | Future Electronics |
Terminal, Female Disconnect, 0.110In, Crimp, Unins | Newark Electronics |
Receptacle 22-16AWG Faston | RS |
Crimp Receptacle, 2.79 x 0.8mm, 22 - 16AWG, Tin Plated 60197 | TE Connectivity 60197-1 | RS Americas |
.110 FAST REC 22-18TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | - |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 60197-1?
Additional datasheets, footprints and schematics for 60197-1 are listed on our Part Details page. You can also find images and similar parts to 60197-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60197-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60197-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60197-1 fall under?
The 60197-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60197-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60197-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60197-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60197-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 60197-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60197-1 often in real-time on the comparison pages.
What if I can't find stock of 60197-1?
You can fill out our help required form which you can use to request a quote for 60197-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.