Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0330
|
5,402
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
6,307
in stock
|
Buy Now | |
element14
from US$0.07
|
5,402
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
880
in stock
|
Buy Now | |
TE Store
from US$0.06
|
28
in stock
|
Buy Now | |
Avnet America
from US$0.0405
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Overall Length | 14.99mm, .59in |
Mating Tab Width | .187in, 4.75mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Female Disconnect, 4.75Mm, 20-16Awg | Newark Electronics |
FEMALE QUICK DISCONNECT, 20AWG-16AWG | element14 |
187 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 60196-3 | Internal Number: 60196-3 | TE Connectivity | TE Store |
Quick Disconnect Terminal 16-20AWG RCP 14.98mm 5.58mm Tin Loose Piece | Avnet America |
Receptacle terminal, FASTON 187,AWG 20-16 | TE Connectivity 60196-3 | RS Americas |
Where can I find additional details, specifications and documents for a 60196-3?
Additional datasheets, footprints and schematics for 60196-3 are listed on our Part Details page. You can also find images and similar parts to 60196-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60196-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60196-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60196-3 fall under?
The 60196-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60196-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60196-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60196-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60196-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and TE Store have stock available or on a lead time for 60196-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60196-3 often in real-time on the comparison pages.
What if I can't find stock of 60196-3?
You can fill out our help required form which you can use to request a quote for 60196-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.