Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 80µin |
---|---|
Plating Material | Phosphor Bronze, Tin |
Double Wire | No |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Pin Diameter | .09in, 2.29mm |
Terminal Orientation | Straight |
Overall Length | .66in, 16.76mm |
Wire Size | .41 – 1.31mm², 21 – 16AWG, 810 – 2582CMA |
Material Thickness | .017in, .431mm |
Barrel Inside Diameter | .04in, 1.01mm |
Wire Insulation Support | Without |
Connects To | .250 Series |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Piercing |
Wire/Cable Type | Magnet Wire |
Bullet Terminal | Without |
.090 Pin Rec Amvar 21-16 Tpphb Rohs Compliant: Yes |Amp Te Connectivity 60177-2 | Newark Electronics |
Crimp Terminal 16-21AWG Tin | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1941 | TE Connectivity 60177-2 | RS Americas |
TE Connectivity .090 PIN REC AMVAR 21-16 TPPHB Terminals | Distrelec |
Where can I find additional details, specifications and documents for a 60177-2?
Additional datasheets, footprints and schematics for 60177-2 are listed on our Part Details page. You can also find images and similar parts to 60177-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60177-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60177-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60177-2 fall under?
The 60177-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 60177-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60177-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60177-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60177-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Farnell have stock available or on a lead time for 60177-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60177-2 often in real-time on the comparison pages.
What if I can't find stock of 60177-2?
You can fill out our help required form which you can use to request a quote for 60177-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.