Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Contact Plating Material | Tin |
Terminal & Splice Type | Receptacle |
Underplating Material | Brass |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
PCB Hole Diameter | 3.18mm, .125in |
Wire Size | .3 – .9mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Wire Insulation Support | With |
Comment | Machine applied applicator required., Two dimples inside (0.36 [.014] high). |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Support Style | Open Barrel |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Amp Edge Term Is 20-18 016Tpbr Rohs Compliant: Yes |Amp Te Connectivity 60156-2 | Newark Electronics |
Crimp Terminal 18-22AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 60156-2?
Additional datasheets, footprints and schematics for 60156-2 are listed on our Part Details page. You can also find images and similar parts to 60156-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60156-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60156-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60156-2 fall under?
The 60156-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60156-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60156-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60156-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60156-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and Farnell have stock available or on a lead time for 60156-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60156-2 often in real-time on the comparison pages.
What if I can't find stock of 60156-2?
You can fill out our help required form which you can use to request a quote for 60156-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.