Status: | Unknown |
---|---|
Series: | Multi 9 C60N Series |
RoHS: | Unknown |
Product Range | Multi 9 C60N Series |
---|---|
Current Rating | 3A |
No. of Poles | 2 Pole |
Voltage Rating VDC | 125VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | DIN Rail |
Operating Voltage | 240V |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | Color Keyed Series |
RoHS: | Compliant |
Product Range | Color Keyed Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
RoHS Compliant | Yes |
Terminal, Compression Lug, 1/2", 00Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 60138?
Additional datasheets, footprints and schematics for 60138 are listed on our Part Details page. You can also find images and similar parts to 60138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60138 fall under?
The 60138 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 60138 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60138 you can contact the distributor directly for product support, shipping queries etc.
Is the 60138 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60138 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 60138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60138 often in real-time on the comparison pages.
What if I can't find stock of 60138?
You can fill out our help required form which you can use to request a quote for 60138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.