Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
TE Store
from US$0.14
|
102,863
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
81,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
36,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Underplating Material | Nickel |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | .56in, 14.22mm |
Wire Insulation Diameter | .048 – .078in, 1.22 – 1.98mm |
Wire Size | 26 – 20AWG, 254 – 1021CMA, .12 – .5mm² |
Wire Insulation Diameter (Max) | 1.9812mm, .078in |
Barrel Inside Diameter | .04in, .07in, 1.01mm, 1.77mm |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter (Min) | .048in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 18000 |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Stud Size | #6, M3.5 |
Shape Description | Square Spade |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 110°C, 230°F |
RING CRIMP TAB 26-20 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 26 – 20 AWG Wire Size: .12 – .5 mm² Wire Size: 254 – 1021 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 26 – 20 AWG .12 – .5 mm² 254 – 1021 CMA | Spade Terminal | Part Number: 60124-2 | Internal Number: 60124-2 | TE Connectivity | TE Store |
SPADE IS 26-20 .142 .020TPBR | Heilind Electronics |
SPADE IS 26-20 .142 .020TPBR | TTI Europe |
Spade Is 26-20 .142 .020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 60124-2 | Newark Electronics |
Spade Tongue Terminal 20-26AWG 13.35mm 6.35mm Tin Strip | Avnet America |
RING CRIMP TAB 26-20 AWG TPBR | TE Connectivity 60124-2 | RS Americas |
RING CRIMP TAB 26-20 AWG TPBR | Farnell |
Where can I find additional details, specifications and documents for a 60124-2?
Additional datasheets, footprints and schematics for 60124-2 are listed on our Part Details page. You can also find images and similar parts to 60124-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60124-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60124-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60124-2 fall under?
The 60124-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60124-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60124-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60124-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60124-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 60124-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60124-2 often in real-time on the comparison pages.
What if I can't find stock of 60124-2?
You can fill out our help required form which you can use to request a quote for 60124-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.