Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
601155-000,
5-1194758-5 |
Connector Type | Jack |
---|---|
Connector Style | Threaded |
Product Type | Data Bus Component |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
RF Jack, Threaded, Data Bus Component, Solder, 125deg C, Raychem Series | TE Connectivity 601155-000 | RS Americas |
Conn Triaxial F Solder ST Panel Mount Tin Over Nickel | Avnet America |
TRIAXIAL JACK DATA BUS | TTI Europe |
Data Bus Components - Connectors DATABUS | Sager |
Where can I find additional details, specifications and documents for a 601155-000?
Additional datasheets, footprints and schematics for 601155-000 are listed on our Part Details page. You can also find images and similar parts to 601155-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601155-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601155-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601155-000 fall under?
The 601155-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Connectors.
Can I view similar or alternative parts?
You can view similar parts to 601155-000 when available in the Data Bus Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601155-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 601155-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601155-000 have stock available?
Authorised distributors including RS Americas, Avnet America, TTI Europe and Sager have stock available or on a lead time for 601155-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601155-000 often in real-time on the comparison pages.
What if I can't find stock of 601155-000?
You can fill out our help required form which you can use to request a quote for 601155-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.