Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Pin Style | Round |
Terminal Orientation | Straight |
Terminal Type | Pin |
Pin Diameter | 3.17mm, .125in |
Terminal & Splice Type | Pin |
Pin Type | Round Pin |
Material Thickness | .0157in, .39mm |
Accepts Wire Insulation Diameter Range | 1.9 – 2.3mm, .075 – .091in |
Wire Insulation Diameter (Max) | 2.3mm, .091in |
Barrel Inside Diameter | .045in, 1.14mm, .08in, 2.03mm |
Wire Size | 642 – 1021CMA, .3 – .6mm², 22 – 20AWG |
Overall Length | 1.405in, 35.69mm |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Can be molded. |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Insulated | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
PIN 125 REC 22-20 AWG BR Crimp Wire Terminal Type: Pin Mating Pin Diameter: 3.17 mm Mating Pin Diameter: .125 in Compatible Insulation Diameter Range: .091 in .075 – .091 in Compatible Insulation Diameter Range: 1.9 – 2.3 mm 2.3 mm Pin 3.17 mm .125" .091" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 60115-1 | Internal Number: 60115-1 | TE Connectivity | TE Store |
.125 Pin Is 22-20 .016Br Rohs Compliant: Yes |Amp Te Connectivity 60115-1 | Newark Electronics |
Pin Terminal 20-22AWG M 35.69mm 3.45mm Reel | Avnet America |
Where can I find additional details, specifications and documents for a 60115-1?
Additional datasheets, footprints and schematics for 60115-1 are listed on our Part Details page. You can also find images and similar parts to 60115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60115-1 fall under?
The 60115-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 60115-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60115-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 60115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60115-1 often in real-time on the comparison pages.
What if I can't find stock of 60115-1?
You can fill out our help required form which you can use to request a quote for 60115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.