Status: | Unknown |
---|---|
Series: | Multitalent QUADRO Series |
RoHS: | Unknown |
Accessory Type | End Sleeve Strip |
---|---|
For Use With | Multi-Talent QUADRO No. 60000/61000 Stripping & Crimping Pliers |
Product Range | Multitalent QUADRO Series |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | NA |
JOKARI 60115 Pack of 500 End Sleeves 1.5 mm For JOKARI Quadro | Rapid Electronics |
END SLEEVE STRIP, CRIMPING PLIER, PK500 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 87.3mm |
---|---|
RoHS Compliant | NA |
Draw Stud | Newark Electronics |
STUD-DRAW 1/4-28X3.72 | Greenlee 60115 | RS Americas |
Where can I find additional details, specifications and documents for a 60115?
Additional datasheets, footprints and schematics for 60115 are listed on our Part Details page. You can also find images and similar parts to 60115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60115 fall under?
The 60115 is listed under Tools & Production Supplies > Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to 60115 when available in the Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60115 you can contact the distributor directly for product support, shipping queries etc.
Is the 60115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60115 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 60115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60115 often in real-time on the comparison pages.
What if I can't find stock of 60115?
You can fill out our help required form which you can use to request a quote for 60115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.