Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 601107-000 |
Prices starting from US$63.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$148.52
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$133.19
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$78.30
|
120
in stock
|
Buy Now | |
Electro Enterprises
from US$63.93
|
117
in stock
|
Buy Now | |
Farnell
from US$265.11
|
96
in stock
|
Buy Now | |
Avnet America
from US$95.05
|
-
|
Buy Now | |
Sager
from US$88.32
|
-
|
Buy Now |
Contact Style | Plug |
---|---|
Contact Size | Subminiature |
Government Qualified | No |
Military Standard | MIL-STD-1553 |
Wire/Cable Type | TriAxial |
Product Type | Data Bus Connector |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
RF Connectors/Coaxial Connectors D-621-0001 | Rapid Electronics |
CIRCULAR CONTACTS | Farnell |
601107-000 | Avnet America |
Data Bus Components - Connectors Triax Male Connector | Sager |
Where can I find additional details, specifications and documents for a 601107-000?
Additional datasheets, footprints and schematics for 601107-000 are listed on our Part Details page. You can also find images and similar parts to 601107-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601107-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601107-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601107-000 fall under?
The 601107-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 601107-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601107-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 601107-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601107-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Electro Enterprises and Farnell have stock available or on a lead time for 601107-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601107-000 often in real-time on the comparison pages.
What if I can't find stock of 601107-000?
You can fill out our help required form which you can use to request a quote for 601107-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.