Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1194757-1 |
Contact Style | Pin |
---|---|
Contact Size | 12 |
Wire Size | .16 – .14mm², 24 – 26AWG |
Military Standard | MIL-DTL-26482 II, MIL-DTL-83733, MIL-DTL-81703 III, MIL-DTL-83723 I, III |
Government Qualified | No |
Product Type | Contact |
Wire/Cable Type | Twisted Pair |
Termination Method | Solder |
Operating Temperature (Max) | 130°C |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 601101-000?
Additional datasheets, footprints and schematics for 601101-000 are listed on our Part Details page. You can also find images and similar parts to 601101-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601101-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601101-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601101-000 fall under?
The 601101-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 601101-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601101-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 601101-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601101-000 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 601101-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601101-000 often in real-time on the comparison pages.
What if I can't find stock of 601101-000?
You can fill out our help required form which you can use to request a quote for 601101-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.