Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.62
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$32.00
|
321
in stock
|
Buy Now | |
Rapid Electronics
from US$37.75
|
321
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
321
in stock
|
Buy Now | |
RS Americas
from US$53.25
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$42.47
|
5
in stock
|
Buy Now | |
Welectron
from US$40.26
|
3
in stock
|
Buy Now | |
element14
from US$61.88
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 2 Slot Triax Cable |
---|---|
For Use With | Keithley Instruments with 2 Slot Triax Connectors |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 120VAC |
---|---|
Output Voltage | 120VAC |
Output Current | 60A |
Constant Current Load | 60A |
Knob Rotation | CW / CCW |
No. of Phases | Single Phase |
Output Voltage Max | 120VAC |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Washer Mica D85823 Bag Of 100/Ohmite Manufacturing |Ohmite 6011 | Newark Electronics |
Resistor Hardware WASHER MICA D85823 BAG OF 100 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 6011?
Additional datasheets, footprints and schematics for 6011 are listed on our Part Details page. You can also find images and similar parts to 6011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6011 fall under?
The 6011 is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to 6011 when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6011 you can contact the distributor directly for product support, shipping queries etc.
Is the 6011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6011 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 6011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6011 often in real-time on the comparison pages.
What if I can't find stock of 6011?
You can fill out our help required form which you can use to request a quote for 6011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.