Status: | Unknown |
---|---|
Series: | 6010M Series |
RoHS: | Unknown |
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Amber |
Mounting Hole Dia | 9.65mm |
Lens Shape | Dome |
Current Rating | - |
Product Range | 6010M Series |
SVHC | No SVHC (27-Jun-2018) |
Neon Indicator, Panel Mount, Amber | Newark Electronics |
NEON INDICATOR, PANEL MOUNT, AMBER | element14 |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 6010M3?
Additional datasheets, footprints and schematics for 6010M3 are listed on our Part Details page. You can also find images and similar parts to 6010M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6010M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6010M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6010M3 fall under?
The 6010M3 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 6010M3 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6010M3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6010M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6010M3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 6010M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6010M3 often in real-time on the comparison pages.
What if I can't find stock of 6010M3?
You can fill out our help required form which you can use to request a quote for 6010M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.