Status: | Unknown |
---|---|
Series: | 6010M Series |
RoHS: | Unknown |
Prices starting from US$4.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.45
|
18
in stock
|
Buy Now | |
RS Americas
from US$6.89
|
649
in stock
|
Buy Now | |
Newark Electronics
from US$5.14
|
18
in stock
|
Buy Now | |
element14
from US$4.89
|
18
in stock
|
Buy Now | |
Future Electronics
from US$5.47
|
-
|
Buy Now | |
Carlton-Bates
from US$5.95
|
-
|
Buy Now | |
Relay Specialties
from US$5.85
|
-
|
Buy Now |
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Red |
Mounting Hole Dia | 9.65mm |
Lens Shape | Dome |
Current Rating | - |
Product Range | 6010M Series |
SVHC | No SVHC (27-Jun-2018) |
Panel Mount Indicator, Led, 9.65Mm, Red, 125V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 125V | element14 |
6010M Series Red 9.65 mm Oil-Tight Non Relampable Neon LED Indicator Light | Future Electronics |
CML 6010M1 Indicator Light, 105-125V AC, Neon Lamp, Red Polycarbonate Round Lens, Polished Stainless Steel, Panel Mount | Carlton-Bates |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 6010M1?
Additional datasheets, footprints and schematics for 6010M1 are listed on our Part Details page. You can also find images and similar parts to 6010M1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6010M1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6010M1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6010M1 fall under?
The 6010M1 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 6010M1 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6010M1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6010M1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6010M1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 6010M1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6010M1 often in real-time on the comparison pages.
What if I can't find stock of 6010M1?
You can fill out our help required form which you can use to request a quote for 6010M1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.