Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1194756-0 |
Prices starting from US$20.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.99
|
276
in stock
|
Buy Now | |
Newark Electronics
from US$27.74
|
276
in stock
|
Buy Now | |
element14
from US$28.11
|
276
in stock
|
Buy Now | |
TE Store
from US$38.46
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$54.12
|
25
in stock
|
Buy Now | |
Distrelec
from US$38.01
|
25
in stock
|
Buy Now | |
Avnet America
from US$21.49
|
-
|
Buy Now | |
Sager
from US$20.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Style | Socket |
---|---|
Contact Size | 16 |
Wire Size | 24 – 30AWG, .25 – .05mm² |
Military Standard | MIS-20067/3, MIS-20065 |
Government Qualified | No |
Product Type | Contact |
Wire/Cable Type | Twisted Pair |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
D-602-55 Rohs Compliant: No |Raychem Te Connectivity 601038-000 | Newark Electronics |
D-602-55 Compatible With Wire & Cable Type: Twisted Pair Contact Type: Socket Contact Size: Size 16 Wire Size: 24 – 30 AWG Wire Size: .25 – .05 mm² Twisted Pair Socket Size 16 24 – 30 AWG | Solder Contact | Part Number: 601038-000 | Internal Number: 601038-000 | Alias Number: 2-1194756-0 | TE Connectivity | TE Store |
Rack&Panel Connectors D-602-55 | Rapid Electronics |
Contact PIN Solder ST Cable Mount | Avnet America |
D-Sub Contacts SOLDERTACT | Sager |
Where can I find additional details, specifications and documents for a 601038-000?
Additional datasheets, footprints and schematics for 601038-000 are listed on our Part Details page. You can also find images and similar parts to 601038-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601038-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601038-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601038-000 fall under?
The 601038-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 601038-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601038-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 601038-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601038-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 601038-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601038-000 often in real-time on the comparison pages.
What if I can't find stock of 601038-000?
You can fill out our help required form which you can use to request a quote for 601038-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.