Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1194755-7 |
Contact Style | Pin |
---|---|
Contact Size | 16 |
Wire Size | .14 – .03mm², 26 – 32AWG |
Government Qualified | No |
Military Standard | MIS-20067/2, MIS-20065 |
Wire/Cable Type | Coaxial |
Product Type | Contact |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
D-602-44 Compatible With Wire & Cable Type: Coaxial Contact Type: Pin Contact Size: Size 16 Wire Size: 26 – 32 AWG Wire Size: .14 – .03 mm² Coaxial Pin Size 16 26 – 32 AWG | Solder Contact | Part Number: 601035-000 | Internal Number: 601035-000 | Alias Number: 8-1194755-7 | TE Connectivity | TE Store |
D-Sub Contacts D-602-44 |Raychem Te Connectivity 601035-000 | Newark Electronics |
Contact PIN Solder ST Cable Mount | Avnet America |
Circular MIL Spec Contacts D-602-44CS2820 | Sager |
Where can I find additional details, specifications and documents for a 601035-000?
Additional datasheets, footprints and schematics for 601035-000 are listed on our Part Details page. You can also find images and similar parts to 601035-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601035-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601035-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601035-000 fall under?
The 601035-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 601035-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601035-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 601035-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601035-000 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 601035-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601035-000 often in real-time on the comparison pages.
What if I can't find stock of 601035-000?
You can fill out our help required form which you can use to request a quote for 601035-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.