Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6009112002,
7-1194754-0 |
Fluid Type | Water, Lubricating Oil, Hydraulic Fluid |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | 1.52mm, .06in |
Expanded Inside Diameter (Min) | 4.8mm, .189in |
Cut Length | 48.031 – 49in, 1220 – 1245.4mm |
Recovered Wall Thickness (Tolerance) | .055in, 1.4mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | DWP-125 |
Recovery Temperature | 125°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Resistant To | Fluids |
Operating Temperature Range | -40 – 110°C |
Fluid Resistance | Splash Protection |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet America |
Where can I find additional details, specifications and documents for a 6009112002?
Additional datasheets, footprints and schematics for 6009112002 are listed on our Part Details page. You can also find images and similar parts to 6009112002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6009112002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6009112002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6009112002 fall under?
The 6009112002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6009112002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6009112002 you can contact the distributor directly for product support, shipping queries etc.
Is the 6009112002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6009112002 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 6009112002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6009112002 often in real-time on the comparison pages.
What if I can't find stock of 6009112002?
You can fill out our help required form which you can use to request a quote for 6009112002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.