600905-000 Heat Shrink Components by TE Connectivity

342A034-4/86-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 6-1194754-1,
600905-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.50

Distributor Stock
Logo for Farnell
Farnell
from US$46.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$47.04
-
Buy Now
Logo for Avnet America
Avnet America
from US$33.50
-
Buy Now
Logo for Sager
Sager
from US$37.26
-
Buy Now

Specifications

Material Polyolefin Flexible Modified
Material Code 4
材質システム コード 10
Adhesive Pre-Coat Yes
Number of Branches/Legs 3
Inside Diameter Range (Body) 13.7 – 26.9mm, .54 – 1.06in
Inside Diameter Range (Leg 2) 6.1 – 13.2mm, .24 – .52in
Inside Diameter Range (Leg 1) .54 – 1.06in, 13.7 – 26.9mm
Government Qualified No
Power Cable Accessory No
Molded Part Shape Code 342A
Adhesive Options /86 Precoat
Adhesive Code 86
接着剤のタイプ High Performance Pre-Coat Adhesive
Fluid/Chemical Resistance Occasional exposure to fluids
Molded Part Shape Y Shape
Size Code 034
Operating Temperature Range -55 – 135°C, -67 – 275°F

Compatible Parts


Alternative Descriptions

Heat Shrink Cable Boots & End Caps 342A034-4/86-0 |Raychem Te Connectivity 600905-000 | Newark Electronics
Cable Accessories Transition Polyolefin | Avnet America
Heat Shrink Cable Boots & End Caps HS-TUBING | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 600905-000?

Additional datasheets, footprints and schematics for 600905-000 are listed on our Part Details page. You can also find images and similar parts to 600905-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 600905-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 600905-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 600905-000 fall under?

The 600905-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.

Can I view similar or alternative parts?

You can view similar parts to 600905-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 600905-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 600905-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 600905-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 600905-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 600905-000 often in real-time on the comparison pages.

What if I can't find stock of 600905-000?

You can fill out our help required form which you can use to request a quote for 600905-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay