60080-2 PCB Terminals by TE Connectivity

FASTON .250 SERIES (6.3 MM) TAB TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for RS
RS
from US$0.20
650
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.15
8,758
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
680
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.16
680
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.23
680
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.12
680
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.90
-
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Boersig
Boersig
from US$0.09
-
Buy Now
Logo for Farnell
Farnell
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Thickness 40µin
Plating Material Tin
Terminal Angle 90°
Stud Hole Yes
Terminal & Splice Type Tab
Terminal Orientation Flag
Terminal Type Tab
Underplating Material Brass
Mating Tab Thickness .032in, .81mm
PCB Hole Diameter .125in, 3.18mm
Receptacle Terminal Stock Thickness .012in, .3mm
Stud Diameter .097in, 2.46mm
Mating Tab Width 6.35mm, .25in
Packaging Quantity 1000
Packaging Method Bag
Insertion Force Normal
Terminates To Printed Circuit Board
Mounting Style Stud Mount
Termination Method Through Hole
Operating Temperature Range -30 – 110°C, -22 – 230°F

Alternative Descriptions

250 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 60080-2 | Internal Number: 60080-2 | .25" | TE Connectivity | TE Store
Faston Tab-Stud Mount Terminal Rohs Compliant: Yes |Amp Te Connectivity 60080-2 | Newark Electronics
Terminals .250 FAST TAB | Rapid Electronics
TE Connectivity - AMP PCB Terminal 250 FASTON TAB TPBR | Distrelec
TAB Dual 6.35 x 0.81mm FASTON | RS
Quick Disconnect Terminal M/M 8.89mm 8mm Tin Loose Piece | Avnet America
PCB TERMINAL, 6.35MM X 0.81MM, BRASS | element14
250 FASTON TAB TPBR | Boersig
FASTON .250 SERIES (6.3 MM) TAB TPBR | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60080-2?

Additional datasheets, footprints and schematics for 60080-2 are listed on our Part Details page. You can also find images and similar parts to 60080-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60080-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60080-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60080-2 fall under?

The 60080-2 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 60080-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60080-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 60080-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 60080-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 60080-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60080-2 often in real-time on the comparison pages.

What if I can't find stock of 60080-2?

You can fill out our help required form which you can use to request a quote for 60080-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay