Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
2 X 9/16 Flat Head (Hi/Lo) C6, Ch6, Ca6, Ca8, Ca10 |Serpac 6008 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | PCB, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 12.7mm |
External Width | 20.32mm |
Board Thickness | 0.79mm |
PCB Type | Prototyping |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Customer Item | Carlton-Bates |
Test Plugs & Test Jacks TIP PLUG BLACK | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 10mm |
---|---|
Blade Length | 203mm |
Overall Length | 341mm |
Blade Style | Square |
Blade Tip Style | 3/8 " Keystone |
Blade Tip Width | 10mm |
Handle Colour | Yellow, Black |
Length | 13-7/16" |
RoHS Compliant | NA |
3/8" Keystone Tip Screwdriver Square | Klein Tools 600-8 | RS Americas |
Where can I find additional details, specifications and documents for a 6008?
Additional datasheets, footprints and schematics for 6008 are listed on our Part Details page. You can also find images and similar parts to 6008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6008 fall under?
The 6008 is listed under Enclosures, Racks & Cabinets > More Enclosures, Racks & Cabinets.
Can I view similar or alternative parts?
You can view similar parts to 6008 when available in the More Enclosures, Racks & Cabinets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6008 you can contact the distributor directly for product support, shipping queries etc.
Is the 6008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6008 have stock available?
Authorised distributors including RS, Electro Enterprises, RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 6008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6008 often in real-time on the comparison pages.
What if I can't find stock of 6008?
You can fill out our help required form which you can use to request a quote for 6008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.