Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.80
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$9.32
|
102
in stock
|
Buy Now | |
element14
from US$7.15
|
102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.08
|
44
in stock
|
Buy Now | |
Avnet America
from US$6.61
|
-
|
Buy Now | |
RS Americas
from US$8.24
|
-
|
Buy Now | |
Sager
from US$6.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | IEC 60320 C14 |
Cable Length - Metric | 2m |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 6.6ft |
SVHC | Lead (15-Jan-2019) |
Pwr Cord, Iec 60320 C13-C14, 6.6Ft | Newark Electronics |
PWR CORD, IEC 60320 C13-C14, 6.6FT | element14 |
Cable | Transfer Multisort Elektronik |
Cord C13/C14 2.0m | Avnet America |
C13 IEC Connector Socket, Plug, Rated At 10A, 250 V ac | Schurter 6007.0214 | RS Americas |
AC Power Cords 6010 CORDSETS 10A 70 | Sager |
Where can I find additional details, specifications and documents for a 6007.0214?
Additional datasheets, footprints and schematics for 6007.0214 are listed on our Part Details page. You can also find images and similar parts to 6007.0214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6007.0214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6007.0214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6007.0214 fall under?
The 6007.0214 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 6007.0214 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6007.0214 you can contact the distributor directly for product support, shipping queries etc.
Is the 6007.0214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6007.0214 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 6007.0214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6007.0214 often in real-time on the comparison pages.
What if I can't find stock of 6007.0214?
You can fill out our help required form which you can use to request a quote for 6007.0214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.