Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.10
|
51
in stock
|
Buy Now | |
RS Americas
from US$31.99
|
10
in stock
|
Buy Now | |
Heilind Electronics
-
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$18.50
|
-
|
Buy Now | |
element14
from US$283.74
|
-
|
Buy Now | |
Carlton-Bates
from US$429.51
|
-
|
Buy Now | |
Farnell
from US$280.93
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | PCB, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 12.7mm |
External Width | 15.24mm |
Board Thickness | 0.79mm |
PCB Type | Prototyping |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
MINATURE .080 DIA. TIP] PLUG-WHITE | Heilind Electronics |
WHITE SOLDER TIP PLUG | Rutronik |
Phone Connectors .08DIAM WH TIP PLUG | Sager |
Status: | Unknown |
---|---|
Series: | 6006 Series |
RoHS: | Unknown |
Safety Category | NIOSH |
---|---|
Product Range | 6006 Series |
Pack Quantity | 2 |
RoHS Compliant | NA |
Cartridge, Respirator | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 7.93mm |
---|---|
Blade Length | 152mm |
Overall Length | 278mm |
Blade Style | Square |
Blade Tip Style | Keystone |
Length | 10-15/16" |
RoHS Compliant | NA |
Cushion-Grip Screwdriver | Newark Electronics |
Where can I find additional details, specifications and documents for a 6006?
Additional datasheets, footprints and schematics for 6006 are listed on our Part Details page. You can also find images and similar parts to 6006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6006 fall under?
The 6006 is listed under Enclosures, Racks & Cabinets > More Enclosures, Racks & Cabinets.
Can I view similar or alternative parts?
You can view similar parts to 6006 when available in the More Enclosures, Racks & Cabinets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6006 you can contact the distributor directly for product support, shipping queries etc.
Is the 6006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6006 have stock available?
Authorised distributors including RS, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 6006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6006 often in real-time on the comparison pages.
What if I can't find stock of 6006?
You can fill out our help required form which you can use to request a quote for 6006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.