Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Conductor Material | Aluminum & Copper |
---|---|
Visual Inspection | Yes |
Voltage Class | ≤ 500kV |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Overhead |
Energized Installation | Yes |
Insulated Cover | No |
Hot Stick Accessories | Yes |
Cartridge Color Required | Red |
AMPACT Tool Size | Small |
Product Availability | AMERICAS |
Technology | Wedge |
Operating Temperature Range | 0 – 175°F |
Where can I find additional details, specifications and documents for a 600530?
Additional datasheets, footprints and schematics for 600530 are listed on our Part Details page. You can also find images and similar parts to 600530 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 600530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 600530 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 600530 fall under?
The 600530 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 600530 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 600530 you can contact the distributor directly for product support, shipping queries etc.
Is the 600530 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 600530 have stock available?
Authorised distributors including RS and Rapid Electronics have stock available or on a lead time for 600530.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 600530 often in real-time on the comparison pages.
What if I can't find stock of 600530?
You can fill out our help required form which you can use to request a quote for 600530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.