6005-1002-030 Position Sensors by TE Connectivity

POTENTIOMETER, SERVO, REAR TER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Weight .7oz
Angular Sensing Range 325°
Electrical Connection Gold Plated Brass Terminals
Shaft Diameter 3.175mm, .125in
Output Current (Max) 10 mAmA
Supply Voltage 3.3 – 48VDC
Input Current Vsupply/5KΩW
Non Repeatability and Hysterisis Mechanical Backlash < .1°
Torque .2in-lbs
Bearings ABEC 3 Precision
Output Voltage Range Ratiometric (0-Vsupply)
Sensitivity Virtually Infinite
Non-Linearity (FSO) ±.5%
Package Dia .500 in (Size 5) Housing
Product Type Potentiometer
Temperature Coefficient of Output 400ppm/°C
Operating Temperature Range -87 – 257°F, -65 – 125°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6005-1002-030?

Additional datasheets, footprints and schematics for 6005-1002-030 are listed on our Part Details page. You can also find images and similar parts to 6005-1002-030 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6005-1002-030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6005-1002-030 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6005-1002-030 fall under?

The 6005-1002-030 is listed under Sensors > Position Sensors > Potentiometric Sensors > Rotary Displacement Sensors - Potentiometer.

Can I view similar or alternative parts?

You can view similar parts to 6005-1002-030 when available in the Rotary Displacement Sensors - Potentiometer range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6005-1002-030 you can contact the distributor directly for product support, shipping queries etc.

Is the 6005-1002-030 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6005-1002-030 have stock available?

There is no stock from authorised distributors for 6005-1002-030.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6005-1002-030 often in real-time on the comparison pages.

What if I can't find stock of 6005-1002-030?

You can fill out our help required form which you can use to request a quote for 6005-1002-030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay