6005-1000-030

Sensors

> Position Sensors

> Potentiometric Sensors

> Rotary Displacement Sensors - Potentiometer

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6005-1000-030
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6005-1000-030
Series Information for 6005-1000-030 - TE Connectivity
  • Status: Active
  • Product Code: CE9R
  • Global Product Line: V52
  • GPL Description: Sensors Products

Description

POTENTIOMETER, SERVO, REAR TER

Specifications

Angular Sensing Range:
325°
Weight:
.7oz
Electrical Connection:
Gold Plated Brass Terminals
Shaft Diameter:
3.175mm, .125in
Output Current (Max):
10 mAmA
Input Current:
Vsupply/1KΩW
Supply Voltage:
3.3 – 48VDC
Output Voltage Range:
Ratiometric (0-Vsupply)
Torque:
.2in-lbs
Bearings:
ABEC 3 Precision
Sensitivity:
Virtually Infinite
Non Repeatability and Hysterisis:
Mechanical Backlash < .1°
Non-Linearity (FSO):
±.5%
Package:
Dia .500 in (Size 5) Housing
Product Type:
Potentiometer
Temperature Coefficient of Output:
400ppm/°C
Operating Temperature Range:
-87 – 257°F, -65 – 125°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability