Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 6.35mm |
---|---|
Blade Length | 102mm |
Overall Length | 212mm |
Blade Style | Square |
Blade Tip Style | Keystone |
Blade Tip Width | 0.25" |
Length | 8-11/32" |
Screwdriver Type | Keystone |
RoHS Compliant | NA |
Screwdriver | Carlton-Bates |
Keystone Screwdriver, 1/4 in, Square, Steel, Cushion-Grip, Black | Klein Tools 600-4 | RS Americas |
Cushion-Grip Screwdriver | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | 6004 Series |
RoHS: | Unknown |
Safety Category | NIOSH |
---|---|
Product Range | 6004 Series |
Pack Quantity | 2 |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | PCB, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 12.7mm |
External Width | 10.16mm |
Board Thickness | 0.79mm |
Features | Surface Mount |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 6004?
Additional datasheets, footprints and schematics for 6004 are listed on our Part Details page. You can also find images and similar parts to 6004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6004 fall under?
The 6004 is listed under Enclosures, Racks & Cabinets > More Enclosures, Racks & Cabinets.
Can I view similar or alternative parts?
You can view similar parts to 6004 when available in the More Enclosures, Racks & Cabinets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6004 you can contact the distributor directly for product support, shipping queries etc.
Is the 6004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6004 have stock available?
Authorised distributors including Carlton-Bates, RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 6004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6004 often in real-time on the comparison pages.
What if I can't find stock of 6004?
You can fill out our help required form which you can use to request a quote for 6004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.