6003-310-001 Digilent Parts by Digilent

JTAG 2x7 Ribbon Cable

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This 6" ribbon cable incorporates multiple signal-ground pairs and facilitates error-free connections. To take advantage of the ribbon cable, a mating connector must be incorporated into the target system. Perfect for connecting to the Pmod LVLSHFT

Support Materials

Datasheet (PDF)

Features:

  • 6" Xilinx JTAG 2x7 pin cable
  • Ribbon Cable: 14 conductor, 1.0 mm center, round conductor flat cable, 28 AWG (7 x 36) stranded conductors, gray PVC with pin 1 edge marked.
  • 2 mm ribbon female polarized connector, IDC connection to ribbon. Contacts are beryllium copper plated, 30 micro-inches gold plating over 50 micro-inches nickel. The connectors mate to 0.5 mm square posts on 2 mm centers.

Where to Buy

Prices starting from US$4.99

Distributor Stock
Logo for Newark
Newark
from US$4.99
No stock
Buy Now
Logo for Digilent
Digilent
from US$4.99
1,192
in stock
Buy Now

Alternative Descriptions

Jtag 2X7 Ribbon Cable Rohs Compliant: Yes |Digilent 6003-310-001 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6003-310-001?

Additional datasheets, footprints and schematics for 6003-310-001 are listed on our Part Details page. You can also find images and similar parts to 6003-310-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6003-310-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6003-310-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6003-310-001 fall under?

The 6003-310-001 is listed under Digilent Parts.

Can I view similar or alternative parts?

You can view similar parts to 6003-310-001 when available in the Digilent Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6003-310-001 you can contact the distributor directly for product support, shipping queries etc.

Is the 6003-310-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6003-310-001 have stock available?

Authorised distributors including Digilent and Newark Electronics have stock available or on a lead time for 6003-310-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6003-310-001 often in real-time on the comparison pages.

What if I can't find stock of 6003-310-001?

You can fill out our help required form which you can use to request a quote for 6003-310-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay